ITT Cannon Panel Source, Neutral, Blue, 400A; Product Range Itt Cannon NPS-N-BL-T4

Description
PANEL SOURCE, NEUTRAL, BLUE, 400A; Product Range:POWERLOCK Series; Gender:Plug; Voltage Rating:1kVAC; Current Rating:400A; Connector Mounting:Panel Mount; Contact Termination Type:Crimp / Solder; Contact Termination:Stud / Turr RoHS Compliant: Yes
Datasheet
Description
PANEL SOURCE, NEUTRAL, BLUE, 400A; Product Range:POWERLOCK Series; Gender:Plug; Voltage Rating:1kVAC; Current Rating:400A; Connector Mounting:Panel Mount; Contact Termination Type:Crimp / Solder; Contact Termination:Stud / Turr RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Source, Neutral, Blue, 400A; Product Range Itt Cannon - 44W4365 - Newark, An Avnet Company
Chicago, IL, United States
Panel Source, Neutral, Blue, 400A; Product Range Itt Cannon
44W4365
Panel Source, Neutral, Blue, 400A; Product Range Itt Cannon 44W4365
PANEL SOURCE, NEUTRAL, BLUE, 400A; Product Range:POWERLOCK Series; Gender:Plug; Voltage Rating:1kVAC; Current Rating:400A; Connector Mounting:Panel Mount; Contact Termination Type:Crimp / Solder; Contact Termination:Stud / Turr RoHS Compliant: Yes

PANEL SOURCE, NEUTRAL, BLUE, 400A; Product Range:POWERLOCK Series; Gender:Plug; Voltage Rating:1kVAC; Current Rating:400A; Connector Mounting:Panel Mount; Contact Termination Type:Crimp / Solder; Contact Termination:Stud / Turr RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44W4365
Product Name Panel Source, Neutral, Blue, 400A; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details