ITT Cannon Panel Source, Line 3, Grey, 400A; Product Range Itt Cannon NPS-3-GY-T4

Description
PANEL SOURCE, LINE 3, GREY, 400A; Product Range:POWERLOCK Series; Gender:Plug; Voltage Rating:1kVAC; Current Rating:400A; Connector Mounting:Panel Mount; Contact Termination Type:Crimp / Solder; Contact Termination:Stud / Turre RoHS Compliant: Yes
Datasheet
Description
PANEL SOURCE, LINE 3, GREY, 400A; Product Range:POWERLOCK Series; Gender:Plug; Voltage Rating:1kVAC; Current Rating:400A; Connector Mounting:Panel Mount; Contact Termination Type:Crimp / Solder; Contact Termination:Stud / Turre RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Source, Line 3, Grey, 400A; Product Range Itt Cannon - 44W4371 - Newark, An Avnet Company
Chicago, IL, United States
Panel Source, Line 3, Grey, 400A; Product Range Itt Cannon
44W4371
Panel Source, Line 3, Grey, 400A; Product Range Itt Cannon 44W4371
PANEL SOURCE, LINE 3, GREY, 400A; Product Range:POWERLOCK Series; Gender:Plug; Voltage Rating:1kVAC; Current Rating:400A; Connector Mounting:Panel Mount; Contact Termination Type:Crimp / Solder; Contact Termination:Stud / Turre RoHS Compliant: Yes

PANEL SOURCE, LINE 3, GREY, 400A; Product Range:POWERLOCK Series; Gender:Plug; Voltage Rating:1kVAC; Current Rating:400A; Connector Mounting:Panel Mount; Contact Termination Type:Crimp / Solder; Contact Termination:Stud / Turre RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44W4371
Product Name Panel Source, Line 3, Grey, 400A; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Interconnect Input/Output Connectors - Audio Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
XM Micro-Hook to Mini Banana Plug, 22 AWG PVC Test Lead - SALE-CXM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Contact Size (AWG) 22 AWG
View Details