ITT Cannon Panel Source, Line 1, Brown, 400A; Product Range Itt Cannon NPS-1-BN-T4

Description
PANEL SOURCE, LINE 1, BROWN, 400A; Product Range:POWERLOCK Series; Gender:Plug; Voltage Rating:1kVAC; Current Rating:400A; Connector Mounting:Panel Mount; Contact Termination Type:Crimp / Solder; Contact Termination:Stud / Turr RoHS Compliant: Yes
Datasheet
Description
PANEL SOURCE, LINE 1, BROWN, 400A; Product Range:POWERLOCK Series; Gender:Plug; Voltage Rating:1kVAC; Current Rating:400A; Connector Mounting:Panel Mount; Contact Termination Type:Crimp / Solder; Contact Termination:Stud / Turr RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Source, Line 1, Brown, 400A; Product Range Itt Cannon - 44W4367 - Newark, An Avnet Company
Chicago, IL, United States
Panel Source, Line 1, Brown, 400A; Product Range Itt Cannon
44W4367
Panel Source, Line 1, Brown, 400A; Product Range Itt Cannon 44W4367
PANEL SOURCE, LINE 1, BROWN, 400A; Product Range:POWERLOCK Series; Gender:Plug; Voltage Rating:1kVAC; Current Rating:400A; Connector Mounting:Panel Mount; Contact Termination Type:Crimp / Solder; Contact Termination:Stud / Turr RoHS Compliant: Yes

PANEL SOURCE, LINE 1, BROWN, 400A; Product Range:POWERLOCK Series; Gender:Plug; Voltage Rating:1kVAC; Current Rating:400A; Connector Mounting:Panel Mount; Contact Termination Type:Crimp / Solder; Contact Termination:Stud / Turr RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44W4367
Product Name Panel Source, Line 1, Brown, 400A; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - P209D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details