ITT Cannon Circular Connector Assemblies NPDFT-2-BK-L-T6

Description
1 Position Circular Connector Panel Drain, Female Sockets Threaded
Request a Quote Datasheet
Description
1 Position Circular Connector Panel Drain, Female Sockets Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - NPDFT-2-BK-L-T6-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
NPDFT-2-BK-L-T6-ND
Circular Connector Assemblies NPDFT-2-BK-L-T6-ND
1 Position Circular Connector Panel Drain, Female Sockets Threaded

1 Position Circular Connector Panel Drain, Female Sockets Threaded

Buy Now Datasheet
Panel Drain, Line 2, Black, 600A; Product Range Itt Cannon - 44W4360 - Newark, An Avnet Company
Chicago, IL, United States
Panel Drain, Line 2, Black, 600A; Product Range Itt Cannon
44W4360
Panel Drain, Line 2, Black, 600A; Product Range Itt Cannon 44W4360
PANEL DRAIN, LINE 2, BLACK, 600A; Product Range:POWERLOCK Series; Gender:Receptacle; Voltage Rating:1kVAC; Current Rating:660A; Connector Mounting:Panel Mount; Contact Termination Type:Crimp / Solder; Contact Termination:Stud / RoHS Compliant: Yes

PANEL DRAIN, LINE 2, BLACK, 600A; Product Range:POWERLOCK Series; Gender:Receptacle; Voltage Rating:1kVAC; Current Rating:660A; Connector Mounting:Panel Mount; Contact Termination Type:Crimp / Solder; Contact Termination:Stud / RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NPDFT-2-BK-L-T6-ND 44W4360
Product Name Circular Connector Assemblies Panel Drain, Line 2, Black, 600A; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P160-09-2-Z-WR5-09-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Connector/Terminal/Pin - 65801835 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Current Rating 200.0 amps
View Details
PCB Connectors - NCS-FRL4G-P100-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
PCI Express - 10018783-10020TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers