Line Source Ln 2 Black EU
LINE SOURCE, LINE 2, BLACK, 660A; Product Range:POWERLOCK Series; Gender:Plug; Voltage Rating:1kVAC; Current Rating:660A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Contact Termination:Crimp RoHS Compliant: Yes
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon Veam NLS-2-BK-C240-M40B | 44W4349 |
| Product Name | Line Source, Line 2, Black, 660A; Product Range Itt Cannon | |
| Gender | Male / Plug |