ITT Cannon Line Drain, Neutral, Blue, 400A; Product Range Itt Cannon NLDFT-N-BL-L-S120-M40A

Description
LINE DRAIN, NEUTRAL, BLUE, 400A; Product Range:POWERLOCK Series; Gender:Receptacle; Voltage Rating:1kVAC; Current Rating:400A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Contact Termination:Screw RoHS Compliant: Yes
Datasheet
Description
LINE DRAIN, NEUTRAL, BLUE, 400A; Product Range:POWERLOCK Series; Gender:Receptacle; Voltage Rating:1kVAC; Current Rating:400A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Contact Termination:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Drain, Neutral, Blue, 400A; Product Range Itt Cannon - 44W4336 - Newark, An Avnet Company
Chicago, IL, United States
Line Drain, Neutral, Blue, 400A; Product Range Itt Cannon
44W4336
Line Drain, Neutral, Blue, 400A; Product Range Itt Cannon 44W4336
LINE DRAIN, NEUTRAL, BLUE, 400A; Product Range:POWERLOCK Series; Gender:Receptacle; Voltage Rating:1kVAC; Current Rating:400A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Contact Termination:Screw RoHS Compliant: Yes

LINE DRAIN, NEUTRAL, BLUE, 400A; Product Range:POWERLOCK Series; Gender:Receptacle; Voltage Rating:1kVAC; Current Rating:400A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Contact Termination:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44W4336
Product Name Line Drain, Neutral, Blue, 400A; Product Range Itt Cannon
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Standard Telephone Jack - 859 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Current Rating 10.0 amps
View Details