CONN LINE DRAIN 1P SILVER CRIMP Product overview: NLDFT-2-BK-L-C240-M4
Win Source Part Number: 1068869-NLDFT-2-BK-L
Category: Connectors, Interconnects>Circul
Series: Powerlock
Number of Positions: 1
Color: Black
Features: Backshell, Locking Pin
Connector Type: Line Drain, Female Sockets
Termination: Crimp
Fastening Type: Bayonet Lock
Package: Bulk
Contact Material: Copper
Voltage Rating: 1000VAC, 1500VDC
Ingress Protection: IP67 - Dust Tight, Waterproof
Material Flammability Rating: UL94 V-0
Applications: Industrial, Marine
Orientation: Keyed
Standard Package: 1
Contact Finish - Mating: Silver
Cable Opening: 0.748" ~ 1.102" (19.00mm ~ 28.00mm)
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -30°C ~ 125°C
Shell Material: Thermoplastic
Insert Material: Polybutylene Terephthalate (PBT)
Alternative Parts (Cross-Reference): NLDFT-3-GY-L-C240-M4
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 660A
Backshell Material, Plating: Thermoplastic
HTSUS: 8536.69.4020
Mfr: ITT Cannon, LLC
Other Names: 078238-1903
Base Product Number: NLDFT
Primary Material: Plastic
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 436-NLDFT-2-BK-L-C240-M40A | 1068869-NLDFT-2-BK-L-C240-M40A |
| Product Name | Electronic Connector | Connectors, Interconnects - Circular Connectors |
| Termination | Crimp | Crimp |