ITT Cannon Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTV1-30PL79

Description
Win Source Part Number: 1081118-MTV1-30PL79 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: MTV Number of Positions: 30 Connector Type: Plug Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Copper Alloy Standard Package: 1 Insulation Material: Polyester, Glass Filled Style: Board to Board Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 5.00µin (0.127µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable Current Rating (Amps): 3A HTSUS: 8536.69.4040 Mfr: ITT Cannon, LLC Other Names: MTV1-30PL79PG-ND,097 468-0006,MTV1-30PL79 PG,MTV130PL79 Base Product Number: MTV1
Request a Quote Datasheet
Description
Win Source Part Number: 1081118-MTV1-30PL79 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: MTV Number of Positions: 30 Connector Type: Plug Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Copper Alloy Standard Package: 1 Insulation Material: Polyester, Glass Filled Style: Board to Board Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 5.00µin (0.127µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable Current Rating (Amps): 3A HTSUS: 8536.69.4040 Mfr: ITT Cannon, LLC Other Names: MTV1-30PL79PG-ND,097 468-0006,MTV1-30PL79 PG,MTV130PL79 Base Product Number: MTV1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1081118-MTV1-30PL79 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1081118-MTV1-30PL79
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1081118-MTV1-30PL79
Win Source Part Number: 1081118-MTV1-30PL79 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: MTV Number of Positions: 30 Connector Type: Plug Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Copper Alloy Standard Package: 1 Insulation Material: Polyester, Glass Filled Style: Board to Board Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 5.00µin (0.127µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable Current Rating (Amps): 3A HTSUS: 8536.69.4040 Mfr: ITT Cannon, LLC Other Names: MTV1-30PL79PG-ND,097 468-0006,MTV1-30PL79 PG,MTV130PL79 Base Product Number: MTV1

Win Source Part Number: 1081118-MTV1-30PL79
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: MTV
Number of Positions: 30
Connector Type: Plug
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Copper Alloy
Standard Package: 1
Insulation Material: Polyester, Glass Filled
Style: Board to Board
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 5.00µin (0.127µm)
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Unshrouded
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
Current Rating (Amps): 3A
HTSUS: 8536.69.4040
Mfr: ITT Cannon, LLC
Other Names: MTV1-30PL79PG-ND,097468-0006,MTV1-30PL79PG,MTV130PL79
Base Product Number: MTV1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1081118-MTV1-30PL79
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting Through-Hole; Through Hole
Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins -  - Win Source Electronics
Specs
Product Type IC Headers
Mounting Through-Hole; Through Hole
Contacts Pitch 2.54 mm (0.1000 inches)
View Details
3 suppliers
IC Sockets - 1831582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type Plcc socket
View Details
D Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL
Operating Temperature 200 C (392 F)
View Details