ITT Cannon Rectangular Cable Assemblies - MTV1-15PH3 MTV1-15PH3

Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 763640-MTV1-15PH3 Series: * Family Name: MTV1 Categories: Cable Assemblies Introduction Date: April 19, 2002 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 763640-MTV1-15PH3 Series: * Family Name: MTV1 Categories: Cable Assemblies Introduction Date: April 19, 2002 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Rectangular Cable Assemblies - MTV1-15PH3
763640-MTV1-15PH3
Rectangular Cable Assemblies - MTV1-15PH3 763640-MTV1-15PH3
Manufacturer: ITT Cannon, LLC Win Source Part Number: 763640-MTV1-15PH3 Series: * Family Name: MTV1 Categories: Cable Assemblies Introduction Date: April 19, 2002 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: ITT Cannon, LLC
Win Source Part Number: 763640-MTV1-15PH3
Series: *
Family Name: MTV1
Categories: Cable Assemblies
Introduction Date: April 19, 2002
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 763640-MTV1-15PH3
Product Name Rectangular Cable Assemblies - MTV1-15PH3
Unlock Full Specs
to access all available technical data

Similar Products

Mini HDMI To HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Gender Male-Male
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-100/310-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers