ITT Cannon Circular Connectors - MS3450LS2027S MS3450LS2027S

Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 780093-MS3450LS2027S Series: * Family Name: MS Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): MS3450KT20-27B; MS3450W20-27B; 9440W20-27S(LC); MS3450KS20-27S; Introduction Date: April 19, 2002 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 780093-MS3450LS2027S Series: * Family Name: MS Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): MS3450KT20-27B; MS3450W20-27B; 9440W20-27S(LC); MS3450KS20-27S; Introduction Date: April 19, 2002 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - MS3450LS2027S - 780093-MS3450LS2027S - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - MS3450LS2027S
780093-MS3450LS2027S
Circular Connectors - MS3450LS2027S 780093-MS3450LS2027S
Manufacturer: ITT Cannon, LLC Win Source Part Number: 780093-MS3450LS2027S Series: * Family Name: MS Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): MS3450KT20-27B; MS3450W20-27B; 9440W20-27S(LC); MS3450KS20-27S; Introduction Date: April 19, 2002 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: ITT Cannon, LLC
Win Source Part Number: 780093-MS3450LS2027S
Series: *
Family Name: MS
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): MS3450KT20-27B; MS3450W20-27B; 9440W20-27S(LC); MS3450KS20-27S;
Introduction Date: April 19, 2002
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Pv/cv/kpd Itt Cannon - 64R3821 - Newark, An Avnet Company
Chicago, IL, United States
Pv/cv/kpd Itt Cannon
64R3821
Pv/cv/kpd Itt Cannon 64R3821
PV/CV/KPD

PV/CV/KPD

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 780093-MS3450LS2027S 64R3821
Product Name Circular Connectors - MS3450LS2027S Pv/cv/kpd Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1330G3-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
Industrial Circular Connectors - 1115754 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details