ITT Cannon Circular Connector Assemblies MS3126F24-61S

Description
61 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet
Description
61 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1200-1267-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1200-1267-ND
Circular Connector Assemblies 1200-1267-ND
61 Position Circular Connector Plug, Female Sockets Crimp

61 Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
Mil Spec Circular Conn, Plug, 61P, 24-61; Military Specification Itt Cannon - 38P5933 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Plug, 61P, 24-61; Military Specification Itt Cannon
38P5933
Mil Spec Circular Conn, Plug, 61P, 24-61; Military Specification Itt Cannon 38P5933
MIL SPEC CIRCULAR CONN, PLUG, 61P, 24-61; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, PLUG, 61P, 24-61; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1200-1267-ND 38P5933
Product Name Circular Connector Assemblies Mil Spec Circular Conn, Plug, 61P, 24-61; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D01S10A01B72DPG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Miniature Telephone Jack - 832 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
View Details
Strip Connector Standards - Type Solder Cup - A25001-016 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers