ITT Cannon Connectors Mil-Qualified, Circular Body, All MS3126F22-55S

Description
26482 CRIMP STRT. PLUG SOCKET CONTACTS
Request a Quote Datasheet
Description
26482 CRIMP STRT. PLUG SOCKET CONTACTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3126F22-55S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3126F22-55S
Connectors Mil-Qualified, Circular Body, All MS3126F22-55S
26482 CRIMP STRT. PLUG SOCKET CONTACTS

26482 CRIMP STRT. PLUG SOCKET CONTACTS

Buy Now
Circular Connector Assemblies - IMS3126F22-55S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
IMS3126F22-55S-ND
Circular Connector Assemblies IMS3126F22-55S-ND
55 Position Circular Connector Plug, Female Sockets Crimp

55 Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
Mil Spec Circular Conn, Plug, 55P, 22-55; Military Specification Itt Cannon - 38P5923 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Plug, 55P, 22-55; Military Specification Itt Cannon
38P5923
Mil Spec Circular Conn, Plug, 55P, 22-55; Military Specification Itt Cannon 38P5923
MIL SPEC CIRCULAR CONN, PLUG, 55P, 22-55; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, PLUG, 55P, 22-55; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3126F22-55S IMS3126F22-55S-ND 38P5923
Product Name Connectors Mil-Qualified, Circular Body, All Circular Connector Assemblies Mil Spec Circular Conn, Plug, 55P, 22-55; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Mounting Free Hanging (In-Line)
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-2040-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details