ITT Cannon Mil Spec Circular Conn, Plug, 21P, 22-21; Military Specification Itt Cannon MS3126F22-21S

Description
MIL SPEC CIRCULAR CONN, PLUG, 21P, 22-21; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet
Description
MIL SPEC CIRCULAR CONN, PLUG, 21P, 22-21; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet

Suppliers

Company
Product
Description
Supplier Links
Mil Spec Circular Conn, Plug, 21P, 22-21; Military Specification Itt Cannon - 38P5917 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Plug, 21P, 22-21; Military Specification Itt Cannon
38P5917
Mil Spec Circular Conn, Plug, 21P, 22-21; Military Specification Itt Cannon 38P5917
MIL SPEC CIRCULAR CONN, PLUG, 21P, 22-21; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, PLUG, 21P, 22-21; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38P5917
Product Name Mil Spec Circular Conn, Plug, 21P, 22-21; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2237-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details