ITT Cannon Mil Spec Circular Conn, Plug, 16P, 20-16; Military Specification Itt Cannon MS3126F20-16P

Description
MIL SPEC CIRCULAR CONN, PLUG, 16P, 20-16; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet
Description
MIL SPEC CIRCULAR CONN, PLUG, 16P, 20-16; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet

Suppliers

Company
Product
Description
Supplier Links
Mil Spec Circular Conn, Plug, 16P, 20-16; Military Specification Itt Cannon - 38P5907 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Plug, 16P, 20-16; Military Specification Itt Cannon
38P5907
Mil Spec Circular Conn, Plug, 16P, 20-16; Military Specification Itt Cannon 38P5907
MIL SPEC CIRCULAR CONN, PLUG, 16P, 20-16; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, PLUG, 16P, 20-16; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38P5907
Product Name Mil Spec Circular Conn, Plug, 16P, 20-16; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7826B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details