ITT Cannon Mil Spec Circular Conn, Plug, 8P, 16-8; Military Specification Itt Cannon MS3126F16-8S

Description
MIL SPEC CIRCULAR CONN, PLUG, 8P, 16-8; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet
Description
MIL SPEC CIRCULAR CONN, PLUG, 8P, 16-8; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet

Suppliers

Company
Product
Description
Supplier Links
Mil Spec Circular Conn, Plug, 8P, 16-8; Military Specification Itt Cannon - 38P5889 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Plug, 8P, 16-8; Military Specification Itt Cannon
38P5889
Mil Spec Circular Conn, Plug, 8P, 16-8; Military Specification Itt Cannon 38P5889
MIL SPEC CIRCULAR CONN, PLUG, 8P, 16-8; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, PLUG, 8P, 16-8; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38P5889
Product Name Mil Spec Circular Conn, Plug, 8P, 16-8; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Meter Type Banana Plug - 942 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Gender Male / Plug
Current Rating 10.0 amps
View Details
Strip Connector Standards - Type Surface Mount - A24001-016 - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Specs
Connector Type Military Connector
View Details