ITT Cannon Mil Spec Circular Conn, Plug, 8P, 16-8; Military Specification Itt Cannon MS3126F16-8P

Description
MIL SPEC CIRCULAR CONN, PLUG, 8P, 16-8; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet
Datasheet
Description
MIL SPEC CIRCULAR CONN, PLUG, 8P, 16-8; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mil Spec Circular Conn, Plug, 8P, 16-8; Military Specification Itt Cannon - 38P5886 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Plug, 8P, 16-8; Military Specification Itt Cannon
38P5886
Mil Spec Circular Conn, Plug, 8P, 16-8; Military Specification Itt Cannon 38P5886
MIL SPEC CIRCULAR CONN, PLUG, 8P, 16-8; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, PLUG, 8P, 16-8; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38P5886
Product Name Mil Spec Circular Conn, Plug, 8P, 16-8; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 2243-2-8702P1-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3 suppliers
Circular Connector Assemblies - 1124-ECC.3B.303.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 25.0 amps
View Details
2 suppliers