ITT Cannon Circular Connector Assemblies MS3126F16-26P

Description
26 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet
Description
26 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - IMS3126F16-26P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
IMS3126F16-26P-ND
Circular Connector Assemblies IMS3126F16-26P-ND
26 Position Circular Connector Plug, Male Pins Crimp

26 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Connectors Mil-Qualified, Circular Body, All - MS3126F16-26P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3126F16-26P
Connectors Mil-Qualified, Circular Body, All MS3126F16-26P
26482 CRIMP STRT. PLUG PIN CONTACTS

26482 CRIMP STRT. PLUG PIN CONTACTS

Buy Now
Mil Spec Circular Conn, Plug, 26P, 16-26; Military Specification Itt Cannon - 38P5879 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Plug, 26P, 16-26; Military Specification Itt Cannon
38P5879
Mil Spec Circular Conn, Plug, 26P, 16-26; Military Specification Itt Cannon 38P5879
MIL SPEC CIRCULAR CONN, PLUG, 26P, 16-26; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, PLUG, 26P, 16-26; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number IMS3126F16-26P-ND MS3126F16-26P 38P5879
Product Name Circular Connector Assemblies Connectors Mil-Qualified, Circular Body, All Mil Spec Circular Conn, Plug, 26P, 16-26; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 600 to 850 volts
Current Rating 7.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - USB 2.0 Single Port Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details