ITT Cannon Connectors Mil-Qualified, Circular Body, All MS3126F14-19P

Description
MS3126F14-19P 065075-0009B
Request a Quote Datasheet
Description
MS3126F14-19P 065075-0009B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3126F14-19P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3126F14-19P
Connectors Mil-Qualified, Circular Body, All MS3126F14-19P
MS3126F14-19P 065075-0009B

MS3126F14-19P 065075-0009B

Buy Now
Circular Connector Assemblies - IMS3126F14-19P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
IMS3126F14-19P-ND
Circular Connector Assemblies IMS3126F14-19P-ND
19 Position Circular Connector Plug, Male Pins Crimp

19 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Mil Spec Circular Conn, Plug, 19P, 14-19; Military Specification Itt Cannon - 38P5868 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Plug, 19P, 14-19; Military Specification Itt Cannon
38P5868
Mil Spec Circular Conn, Plug, 19P, 14-19; Military Specification Itt Cannon 38P5868
MIL SPEC CIRCULAR CONN, PLUG, 19P, 14-19; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, PLUG, 19P, 14-19; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3126F14-19P IMS3126F14-19P-ND 38P5868
Product Name Connectors Mil-Qualified, Circular Body, All Circular Connector Assemblies Mil Spec Circular Conn, Plug, 19P, 14-19; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Audio Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Standard Telephone Jack - 860 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Current Rating 10.0 amps
View Details
Free Hanging, Panel Mount - 2262-A24002-020-ND - DigiKey
Omnetics Connector Corporation
Specs
Mounting Free Hanging (In-Line)
View Details