ITT Cannon Mil Spec Circular Conn, Plug, 15P, 14-15; Military Specification Itt Cannon MS3126F14-15S

Description
MIL SPEC CIRCULAR CONN, PLUG, 15P, 14-15; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet
Description
MIL SPEC CIRCULAR CONN, PLUG, 15P, 14-15; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet

Suppliers

Company
Product
Description
Supplier Links
Mil Spec Circular Conn, Plug, 15P, 14-15; Military Specification Itt Cannon - 38P5866 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Plug, 15P, 14-15; Military Specification Itt Cannon
38P5866
Mil Spec Circular Conn, Plug, 15P, 14-15; Military Specification Itt Cannon 38P5866
MIL SPEC CIRCULAR CONN, PLUG, 15P, 14-15; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, PLUG, 15P, 14-15; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38P5866
Product Name Mil Spec Circular Conn, Plug, 15P, 14-15; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
9-Pin Hermetic D-sub Connector - 55551 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
View Details
Circular Connector Accessories - 17-100P160-13-1-C-TC12-05-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details