ITT Cannon Mil Spec Circular Conn, Plug, 15P, 14-15; Military Specification Itt Cannon MS3126F14-15P

Description
MIL SPEC CIRCULAR CONN, PLUG, 15P, 14-15; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet
Description
MIL SPEC CIRCULAR CONN, PLUG, 15P, 14-15; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet

Suppliers

Company
Product
Description
Supplier Links
Mil Spec Circular Conn, Plug, 15P, 14-15; Military Specification Itt Cannon - 38P5865 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Plug, 15P, 14-15; Military Specification Itt Cannon
38P5865
Mil Spec Circular Conn, Plug, 15P, 14-15; Military Specification Itt Cannon 38P5865
MIL SPEC CIRCULAR CONN, PLUG, 15P, 14-15; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, PLUG, 15P, 14-15; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38P5865
Product Name Mil Spec Circular Conn, Plug, 15P, 14-15; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC 90° Plug (Long) - 150509-L - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
BiLobe® Connectors - Standards -Type Single Row - A54000-015 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details