ITT Cannon Mil Spec Circular Conn, Plug, 3P, 12-3; Military Specification Itt Cannon MS3126F12-3S

Description
MIL SPEC CIRCULAR CONN, PLUG, 3P, 12-3; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet
Description
MIL SPEC CIRCULAR CONN, PLUG, 3P, 12-3; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet

Suppliers

Company
Product
Description
Supplier Links
Mil Spec Circular Conn, Plug, 3P, 12-3; Military Specification Itt Cannon - 38P5862 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Plug, 3P, 12-3; Military Specification Itt Cannon
38P5862
Mil Spec Circular Conn, Plug, 3P, 12-3; Military Specification Itt Cannon 38P5862
MIL SPEC CIRCULAR CONN, PLUG, 3P, 12-3; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, PLUG, 3P, 12-3; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38P5862
Product Name Mil Spec Circular Conn, Plug, 3P, 12-3; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data