ITT Cannon Connectors Mil-Qualified, Circular Body, All MS3126F12-10P

Description
26482 CRIMP STRT. PLUG PIN CONTACTS
Request a Quote Datasheet
Description
26482 CRIMP STRT. PLUG PIN CONTACTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3126F12-10P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3126F12-10P
Connectors Mil-Qualified, Circular Body, All MS3126F12-10P
26482 CRIMP STRT. PLUG PIN CONTACTS

26482 CRIMP STRT. PLUG PIN CONTACTS

Buy Now
Circular Connector Assemblies - IMS3126F12-10P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
IMS3126F12-10P-ND
Circular Connector Assemblies IMS3126F12-10P-ND
10 Position Circular Connector Plug, Male Pins Crimp

10 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Mil Spec Circular Conn, Plug, 10P, 12-10; Military Specification Itt Cannon - 38P5855 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Plug, 10P, 12-10; Military Specification Itt Cannon
38P5855
Mil Spec Circular Conn, Plug, 10P, 12-10; Military Specification Itt Cannon 38P5855
MIL SPEC CIRCULAR CONN, PLUG, 10P, 12-10; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, PLUG, 10P, 12-10; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3126F12-10P IMS3126F12-10P-ND 38P5855
Product Name Connectors Mil-Qualified, Circular Body, All Circular Connector Assemblies Mil Spec Circular Conn, Plug, 10P, 12-10; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Mounting Free Hanging (In-Line)
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - VGA Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
SAE Hermetic Terminal Seal - 27404 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 105.0 amps
View Details
50 Ohm SMA 90° Plug (Gold Plated) - 190515A-G - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details