ITT Cannon Connectors Mil-Qualified, Circular Body, All MS3126F10-6P

Description
26482 CRIMP STRT. PLUG PIN CONTACTS
Request a Quote Datasheet
Description
26482 CRIMP STRT. PLUG PIN CONTACTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3126F10-6P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3126F10-6P
Connectors Mil-Qualified, Circular Body, All MS3126F10-6P
26482 CRIMP STRT. PLUG PIN CONTACTS

26482 CRIMP STRT. PLUG PIN CONTACTS

Buy Now
Circular Connector Assemblies - 1200-1203-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1200-1203-ND
Circular Connector Assemblies 1200-1203-ND
6 Position Circular Connector Plug, Male Pins Crimp

6 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Mil Spec Circular Conn, Plug, 6P, 10-6; Military Specification Itt Cannon - 38P5851 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Plug, 6P, 10-6; Military Specification Itt Cannon
38P5851
Mil Spec Circular Conn, Plug, 6P, 10-6; Military Specification Itt Cannon 38P5851
MIL SPEC CIRCULAR CONN, PLUG, 6P, 10-6; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, PLUG, 6P, 10-6; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet

Supplier's Site
Circular Connector Assemblies - MS3126F10-6P - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Assemblies
MS3126F10-6P
Circular Connector Assemblies MS3126F10-6P
CONN PLUG 6POS INLINE W/PINS

CONN PLUG 6POS INLINE W/PINS

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3126F10-6P 1200-1203-ND 38P5851 MS3126F10-6P
Product Name Connectors Mil-Qualified, Circular Body, All Circular Connector Assemblies Mil Spec Circular Conn, Plug, 6P, 10-6; Military Specification Itt Cannon Circular Connector Assemblies
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors
Gender Male / Plug Male / Plug
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Voltage Rating 600 to 850 volts 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 1.00mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
15-Pin Hermetic D-sub Connector - 54666 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
75 OHM Connectors, D-SUB Size 8 Pin 75 ohm - 190763 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; D-Sub Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details