ITT Cannon Circular Connector Assemblies MS3126E16-26S

Description
26 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet
Description
26 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - IMS3126E16-26S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
IMS3126E16-26S-ND
Circular Connector Assemblies IMS3126E16-26S-ND
26 Position Circular Connector Plug, Female Sockets Crimp

26 Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
Mil Spec Circular Conn, Plug, 26P, 16-26; Military Specification Itt Cannon - 38P5817 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Plug, 26P, 16-26; Military Specification Itt Cannon
38P5817
Mil Spec Circular Conn, Plug, 26P, 16-26; Military Specification Itt Cannon 38P5817
MIL SPEC CIRCULAR CONN, PLUG, 26P, 16-26; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, PLUG, 26P, 16-26; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number IMS3126E16-26S-ND 38P5817
Product Name Circular Connector Assemblies Mil Spec Circular Conn, Plug, 26P, 16-26; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.635mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
SAE Hermetic Terminal Seal - 27407 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 750.0 amps
View Details
50 Ohm C Connectors Straight Plug - 150106 - PIC Wire & Cable
Specs
Geometry Straight
View Details