26 Position Circular Connector Plug, Male Pins Crimp
MIL SPEC CIRCULAR CONN, PLUG, 26P, 16-26; Military Specification:MIL-DT
CONN PLUG 26POS STRAIGHT W/PINS
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | IMS3126E16-26P-ND | 38P5816 | MS3126E16-26P |
| Product Name | Circular Connector Assemblies | Mil Spec Circular Conn, Plug, 26P, 16-26; Military Specification Itt Cannon | Circular Connector Assemblies |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | |
| Voltage Rating | 600 to 850 volts | 600 to 850 volts | |
| Current Rating | 7.5 amps | 7.5 amps |