ITT Cannon Circular Connector Assemblies MS3124E12-10P

Description
10 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
10 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1200-1033-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1200-1033-ND
Circular Connector Assemblies 1200-1033-ND
10 Position Circular Connector Receptacle, Male Pins Crimp

10 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Mil Spec Circular Conn, Rcpt, 10P, 12-10; Military Specification Itt Cannon - 38P5752 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Rcpt, 10P, 12-10; Military Specification Itt Cannon
38P5752
Mil Spec Circular Conn, Rcpt, 10P, 12-10; Military Specification Itt Cannon 38P5752
MIL SPEC CIRCULAR CONN, RCPT, 10P, 12-10; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, RCPT, 10P, 12-10; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1200-1033-ND 38P5752
Product Name Circular Connector Assemblies Mil Spec Circular Conn, Rcpt, 10P, 12-10; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Panel Mount
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 with Detect Pin Connector - 845-03006-107CRL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting PC Mount
View Details
Connector - Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm SMA Connector, SMA Inline Jack - 190825 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Coupling Threaded
View Details