ITT Cannon Circular Connector Assemblies MS3122E22-55P

Description
55 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
55 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1200-1264-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1200-1264-ND
Circular Connector Assemblies 1200-1264-ND
55 Position Circular Connector Receptacle, Male Pins Crimp

55 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Mil Spec Circular Conn, Rcpt, 55P, 22-55; Military Specification Itt Cannon - 38P5730 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Rcpt, 55P, 22-55; Military Specification Itt Cannon
38P5730
Mil Spec Circular Conn, Rcpt, 55P, 22-55; Military Specification Itt Cannon 38P5730
MIL SPEC CIRCULAR CONN, RCPT, 55P, 22-55; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, RCPT, 55P, 22-55; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1200-1264-ND 38P5730
Product Name Circular Connector Assemblies Mil Spec Circular Conn, Rcpt, 55P, 22-55; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Panel Mount
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF Micro Coaxial Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Coaxial Connector; RF and Microwave Connector
View Details
Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
44-Pin Hermetic D-sub Connector - 54672 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm N Connector, N Bulkhead Jack - 190522 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details