ITT Cannon Circular Connector Assemblies MS3122E20-41S

Description
41 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet
Description
41 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - IMS3122E20-41S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
IMS3122E20-41S-ND
Circular Connector Assemblies IMS3122E20-41S-ND
41 Position Circular Connector Receptacle, Female Sockets Crimp

41 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Mil Spec Circular Conn, Rcpt, 41P, 20-41; Military Specification Itt Cannon - 38P5729 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Rcpt, 41P, 20-41; Military Specification Itt Cannon
38P5729
Mil Spec Circular Conn, Rcpt, 41P, 20-41; Military Specification Itt Cannon 38P5729
MIL SPEC CIRCULAR CONN, RCPT, 41P, 20-41; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, RCPT, 41P, 20-41; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number IMS3122E20-41S-ND 38P5729
Product Name Circular Connector Assemblies Mil Spec Circular Conn, Rcpt, 41P, 20-41; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Panel Mount
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 1124-BRF.0T.200.CAZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
PCB Connectors - NC2-FL2G-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 Standard Housings White - 1327G7 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Module connector - MS4-MV-EX - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details