ITT Cannon Circular Connector Assemblies MS3122E20-41P

Description
41 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
41 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - IMS3122E20-41P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
IMS3122E20-41P-ND
Circular Connector Assemblies IMS3122E20-41P-ND
41 Position Circular Connector Receptacle, Male Pins Crimp

41 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Mil Spec Circular Conn, Rcpt, 41P, 20-41; Military Specification Itt Cannon - 38P5728 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Rcpt, 41P, 20-41; Military Specification Itt Cannon
38P5728
Mil Spec Circular Conn, Rcpt, 41P, 20-41; Military Specification Itt Cannon 38P5728
MIL SPEC CIRCULAR CONN, RCPT, 41P, 20-41; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, RCPT, 41P, 20-41; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number IMS3122E20-41P-ND 38P5728
Product Name Circular Connector Assemblies Mil Spec Circular Conn, Rcpt, 41P, 20-41; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Panel Mount
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Shunts, Jumpers - 36-1430-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details