ITT Cannon Mil Spec Circular Conn, Rcpt, 32P, 18-32; Military Specification Itt Cannon MS3122E18-32P

Description
MIL SPEC CIRCULAR CONN, RCPT, 32P, 18-32; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet
Datasheet
Description
MIL SPEC CIRCULAR CONN, RCPT, 32P, 18-32; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mil Spec Circular Conn, Rcpt, 32P, 18-32; Military Specification Itt Cannon - 38P5718 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Rcpt, 32P, 18-32; Military Specification Itt Cannon
38P5718
Mil Spec Circular Conn, Rcpt, 32P, 18-32; Military Specification Itt Cannon 38P5718
MIL SPEC CIRCULAR CONN, RCPT, 32P, 18-32; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, RCPT, 32P, 18-32; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38P5718
Product Name Mil Spec Circular Conn, Rcpt, 32P, 18-32; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1734-1060-20-0177TR-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 22 AWG
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details