ITT Cannon Circular Connector Assemblies MS3122E16-26P

Description
26 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
26 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - IMS3122E16-26P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
IMS3122E16-26P-ND
Circular Connector Assemblies IMS3122E16-26P-ND
26 Position Circular Connector Receptacle, Male Pins Crimp

26 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Mil Spec Circular Conn, Rcpt, 26P, 16-26; Military Specification Itt Cannon - 38P5709 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Rcpt, 26P, 16-26; Military Specification Itt Cannon
38P5709
Mil Spec Circular Conn, Rcpt, 26P, 16-26; Military Specification Itt Cannon 38P5709
MIL SPEC CIRCULAR CONN, RCPT, 26P, 16-26; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, RCPT, 26P, 16-26; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number IMS3122E16-26P-ND 38P5709
Product Name Circular Connector Assemblies Mil Spec Circular Conn, Rcpt, 26P, 16-26; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Panel Mount
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products