ITT Cannon Mil Spec Circular Conn, Rcpt, 15P, 14-15; Military Specification Itt Cannon MS3122E14-15P

Description
MIL SPEC CIRCULAR CONN, RCPT, 15P, 14-15; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet
Datasheet
Description
MIL SPEC CIRCULAR CONN, RCPT, 15P, 14-15; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mil Spec Circular Conn, Rcpt, 15P, 14-15; Military Specification Itt Cannon - 38P5697 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Rcpt, 15P, 14-15; Military Specification Itt Cannon
38P5697
Mil Spec Circular Conn, Rcpt, 15P, 14-15; Military Specification Itt Cannon 38P5697
MIL SPEC CIRCULAR CONN, RCPT, 15P, 14-15; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, RCPT, 15P, 14-15; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38P5697
Product Name Mil Spec Circular Conn, Rcpt, 15P, 14-15; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data