ITT Cannon Mil Spec Circular Conn, Rcpt, 3P, 12-3; Military Specification Itt Cannon MS3122E12-3P

Description
MIL SPEC CIRCULAR CONN, RCPT, 3P, 12-3; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet
Description
MIL SPEC CIRCULAR CONN, RCPT, 3P, 12-3; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet

Suppliers

Company
Product
Description
Supplier Links
Mil Spec Circular Conn, Rcpt, 3P, 12-3; Military Specification Itt Cannon - 38P5694 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Rcpt, 3P, 12-3; Military Specification Itt Cannon
38P5694
Mil Spec Circular Conn, Rcpt, 3P, 12-3; Military Specification Itt Cannon 38P5694
MIL SPEC CIRCULAR CONN, RCPT, 3P, 12-3; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, RCPT, 3P, 12-3; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38P5694
Product Name Mil Spec Circular Conn, Rcpt, 3P, 12-3; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
IEC Connectors - 8662637 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
Mounting Cable mount
View Details
2 suppliers