ITT Cannon Circular Connector Assemblies MS3122E10-6S

Description
6 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet
Description
6 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - IMS3122E10-6S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
IMS3122E10-6S-ND
Circular Connector Assemblies IMS3122E10-6S-ND
6 Position Circular Connector Receptacle, Female Sockets Crimp

6 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Mil Spec Circular Conn, Rcpt, 6P, 10-6; Military Specification Itt Cannon - 38P5688 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Rcpt, 6P, 10-6; Military Specification Itt Cannon
38P5688
Mil Spec Circular Conn, Rcpt, 6P, 10-6; Military Specification Itt Cannon 38P5688
MIL SPEC CIRCULAR CONN, RCPT, 6P, 10-6; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, RCPT, 6P, 10-6; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number IMS3122E10-6S-ND 38P5688
Product Name Circular Connector Assemblies Mil Spec Circular Conn, Rcpt, 6P, 10-6; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Panel Mount
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Accessories - 2262-A42029-051-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Connector-SET - EAHT-AE-3D-30 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details