ITT Cannon Circular Connector Assemblies MS3120E14-19P

Description
19 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
19 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - IMS3120E14-19P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
IMS3120E14-19P-ND
Circular Connector Assemblies IMS3120E14-19P-ND
19 Position Circular Connector Receptacle, Male Pins Crimp

19 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Mil Spec Circular Conn, Rcpt, 19P, 14-19; Military Specification Itt Cannon - 38P5654 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Rcpt, 19P, 14-19; Military Specification Itt Cannon
38P5654
Mil Spec Circular Conn, Rcpt, 19P, 14-19; Military Specification Itt Cannon 38P5654
MIL SPEC CIRCULAR CONN, RCPT, 19P, 14-19; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, RCPT, 19P, 14-19; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number IMS3120E14-19P-ND 38P5654
Product Name Circular Connector Assemblies Mil Spec Circular Conn, Rcpt, 19P, 14-19; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Panel Mount
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details