ITT Cannon Mil Spec Cir Conn, Plug, 8-33, Solder; Military Specification Itt Cannon MS3116F83-3S

Description
MIL SPEC CIR CONN, PLUG, 8-33, SOLDER; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet
Description
MIL SPEC CIR CONN, PLUG, 8-33, SOLDER; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet

Suppliers

Company
Product
Description
Supplier Links
Mil Spec Cir Conn, Plug, 8-33, Solder; Military Specification Itt Cannon - 38P5648 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, 8-33, Solder; Military Specification Itt Cannon
38P5648
Mil Spec Cir Conn, Plug, 8-33, Solder; Military Specification Itt Cannon 38P5648
MIL SPEC CIR CONN, PLUG, 8-33, SOLDER; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet

MIL SPEC CIR CONN, PLUG, 8-33, SOLDER; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38P5648
Product Name Mil Spec Cir Conn, Plug, 8-33, Solder; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Nh-Din 2C / 500V / 63A / Gg Schurter - 29Y3069 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details