ITT Cannon Circular Connector Assemblies MS3116F8-3S

Description
3 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - MS3116F8-3S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
MS3116F8-3S-ND
Circular Connector Assemblies MS3116F8-3S-ND
3 Position Circular Connector Plug, Female Sockets Solder Cup

3 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
 - ITT Cannon MS3116F8-3S - PEI-Genesis
Philadelphia, PA, United States
MS3116F8-3S

MS3116F8-3S

Buy Now
Mil Spec Circular Conn, Plug, 3P, 8-3; Military Specification Itt Cannon - 38P5647 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Plug, 3P, 8-3; Military Specification Itt Cannon
38P5647
Mil Spec Circular Conn, Plug, 3P, 8-3; Military Specification Itt Cannon 38P5647
MIL SPEC CIRCULAR CONN, PLUG, 3P, 8-3; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, PLUG, 3P, 8-3; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet

Supplier's Site Datasheet

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3116F8-3S-ND ITT Cannon MS3116F8-3S 38P5647
Product Name Circular Connector Assemblies Mil Spec Circular Conn, Plug, 3P, 8-3; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 9 POSITIONS - 80203-508B9L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details