ITT Cannon Circular Connector Assemblies MS3116F8-3P

Description
3 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - IMS3116F8-3P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
IMS3116F8-3P-ND
Circular Connector Assemblies IMS3116F8-3P-ND
3 Position Circular Connector Plug, Male Pins Solder Cup

3 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
 - ITT Cannon MS3116F8-3P - PEI-Genesis
Philadelphia, PA, United States
MS3116F8-3P

MS3116F8-3P

Buy Now
Mil Spec Circular Conn, Plug, 3P, 8-3; Military Specification Itt Cannon - 58AJ3239 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Plug, 3P, 8-3; Military Specification Itt Cannon
58AJ3239
Mil Spec Circular Conn, Plug, 3P, 8-3; Military Specification Itt Cannon 58AJ3239
MIL SPEC CIRCULAR CONN, PLUG, 3P, 8-3; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, PLUG, 3P, 8-3; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet

Supplier's Site Datasheet

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number IMS3116F8-3P-ND ITT Cannon MS3116F8-3P 58AJ3239
Product Name Circular Connector Assemblies Mil Spec Circular Conn, Plug, 3P, 8-3; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straight Solder Type Edge Card Connector - 80306-2A1S24P11ACB30DA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
ODM OBDII female connectors - QLC16052 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details