ITT Cannon Circular Connector Assemblies MS3116F8-2P

Description
2 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
2 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - MS3116F8-2PPG-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
MS3116F8-2PPG-ND
Circular Connector Assemblies MS3116F8-2PPG-ND
2 Position Circular Connector Plug, Male Pins Solder Cup

2 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
 - ITT Cannon MS3116F8-2P - PEI-Genesis
Philadelphia, PA, United States
MS3116F8-2P

MS3116F8-2P

Buy Now
Mil Spec Circular Conn, Plug, 2P, 8-2; Military Specification Itt Cannon - 62W3952 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Plug, 2P, 8-2; Military Specification Itt Cannon
62W3952
Mil Spec Circular Conn, Plug, 2P, 8-2; Military Specification Itt Cannon 62W3952
MIL SPEC CIRCULAR CONN, PLUG, 2P, 8-2; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, PLUG, 2P, 8-2; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3116F8-2PPG-ND ITT Cannon MS3116F8-2P 62W3952
Product Name Circular Connector Assemblies Mil Spec Circular Conn, Plug, 2P, 8-2; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Socket, PCB terminals, DIN Plug/Socket - 4850.2600 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination PCB terminals silver plated
Mounting Screw-on mounting
wall thickness max. 2.0 mm
View Details
2 suppliers