ITT Cannon Circular Connector Assemblies MS3116F22-55P

Description
55 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
55 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - IMS3116F22-55P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
IMS3116F22-55P-ND
Circular Connector Assemblies IMS3116F22-55P-ND
55 Position Circular Connector Plug, Male Pins Solder Cup

55 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Mil Spec Circular Conn, Plug, 55P, 22-55; Military Specification Itt Cannon - 38P5641 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Plug, 55P, 22-55; Military Specification Itt Cannon
38P5641
Mil Spec Circular Conn, Plug, 55P, 22-55; Military Specification Itt Cannon 38P5641
MIL SPEC CIRCULAR CONN, PLUG, 55P, 22-55; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, PLUG, 55P, 22-55; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number IMS3116F22-55P-ND 38P5641
Product Name Circular Connector Assemblies Mil Spec Circular Conn, Plug, 55P, 22-55; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29000-037 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Plug/Receptacle - 222862044 - Radwell International
Specs
Gender Male / Plug
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details