ITT Cannon Circular Connector Assemblies MS3116F20-41P

Description
41 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
41 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - IMS3116F20-41P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
IMS3116F20-41P-ND
Circular Connector Assemblies IMS3116F20-41P-ND
41 Position Circular Connector Plug, Male Pins Solder Cup

41 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Mil Spec Circular Conn, Plug, 41P, 20-41; Military Specification Itt Cannon - 58AJ3238 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Plug, 41P, 20-41; Military Specification Itt Cannon
58AJ3238
Mil Spec Circular Conn, Plug, 41P, 20-41; Military Specification Itt Cannon 58AJ3238
MIL SPEC CIRCULAR CONN, PLUG, 41P, 20-41; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, PLUG, 41P, 20-41; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number IMS3116F20-41P-ND 58AJ3238
Product Name Circular Connector Assemblies Mil Spec Circular Conn, Plug, 41P, 20-41; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202Y20 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
TNC (M) R/A Connector for RG58 Cable - ET-TMRA-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
DIN 41612 - 39-XC5A-2022-1A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers