ITT Cannon Circular Connector Assemblies MS3116F18-32P

Description
32 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
32 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1003-MS3116F18-32P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1003-MS3116F18-32P-ND
Circular Connector Assemblies 1003-MS3116F18-32P-ND
32 Position Circular Connector Plug, Male Pins Solder Cup

32 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
 - ITT Cannon MS3116F18-32P - PEI-Genesis
Philadelphia, PA, United States
MS3116F18-32P

MS3116F18-32P

Buy Now
Circular Connector Plug Size 18, 32 Position, Cable; Military Specification Itt Cannon - 90B4926 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 32 Position, Cable; Military Specification Itt Cannon
90B4926
Circular Connector Plug Size 18, 32 Position, Cable; Military Specification Itt Cannon 90B4926
CIRCULAR CONNECTOR PLUG SIZE 18, 32 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 32 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Mil Spec Circular Conn, Plug, 32P, 18-32; Military Specification Itt Cannon - 58AJ3236 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Plug, 32P, 18-32; Military Specification Itt Cannon
58AJ3236
Mil Spec Circular Conn, Plug, 32P, 18-32; Military Specification Itt Cannon 58AJ3236
MIL SPEC CIRCULAR CONN, PLUG, 32P, 18-32; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, PLUG, 32P, 18-32; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet

Supplier's Site Datasheet

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1003-MS3116F18-32P-ND ITT Cannon MS3116F18-32P 90B4926
Product Name Circular Connector Assemblies Circular Connector Plug Size 18, 32 Position, Cable; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC 90° Plug - 190613 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Cable Connectors - NCS-MG-Z500W-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details