ITT Cannon Circular Connector Assemblies MS3116F14-5S

Description
5 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
5 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - MS3116F14-5SPG-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
MS3116F14-5SPG-ND
Circular Connector Assemblies MS3116F14-5SPG-ND
5 Position Circular Connector Plug, Female Sockets Solder Cup

5 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
 - ITT Cannon MS3116F14-5S - PEI-Genesis
Philadelphia, PA, United States
KPT 5C 5#16 SKT PLUG

KPT 5C 5#16 SKT PLUG

Buy Now
Mil Spec Circular Conn, Plug, 5P, 14-5; Military Specification Itt Cannon - 38P5633 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Plug, 5P, 14-5; Military Specification Itt Cannon
38P5633
Mil Spec Circular Conn, Plug, 5P, 14-5; Military Specification Itt Cannon 38P5633
MIL SPEC CIRCULAR CONN, PLUG, 5P, 14-5; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, PLUG, 5P, 14-5; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3116F14-5SPG-ND ITT Cannon MS3116F14-5S 38P5633
Product Name Circular Connector Assemblies Mil Spec Circular Conn, Plug, 5P, 14-5; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 1000 to 1400 volts
Current Rating 13.0 amps
Unlock Full Specs
to access all available technical data

Similar Products