ITT Cannon Circular Connector Assemblies MS3116F14-5P

Description
5 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
5 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - IMS3116F14-5P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
IMS3116F14-5P-ND
Circular Connector Assemblies IMS3116F14-5P-ND
5 Position Circular Connector Plug, Male Pins Solder Cup

5 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
 - ITT Cannon MS3116F14-5P - PEI-Genesis
Philadelphia, PA, United States
KPT 06 5C 5#15

KPT 06 5C 5#15

Buy Now
Circular Connector Plug, Size 14, 5 Position, Cable; Military Specification Itt Cannon - 50B1406 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 14, 5 Position, Cable; Military Specification Itt Cannon
50B1406
Circular Connector Plug, Size 14, 5 Position, Cable; Military Specification Itt Cannon 50B1406
CIRCULAR CONNECTOR PLUG, SIZE 14, 5 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 14, 5 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Mil Spec Circular Conn, Plug, 5P, 14-5; Military Specification Itt Cannon - 58AJ3234 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Plug, 5P, 14-5; Military Specification Itt Cannon
58AJ3234
Mil Spec Circular Conn, Plug, 5P, 14-5; Military Specification Itt Cannon 58AJ3234
MIL SPEC CIRCULAR CONN, PLUG, 5P, 14-5; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, PLUG, 5P, 14-5; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number IMS3116F14-5P-ND ITT Cannon MS3116F14-5P 50B1406
Product Name Circular Connector Assemblies Circular Connector Plug, Size 14, 5 Position, Cable; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 1000 to 1400 volts
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS - Anderson Power Products
Specs
Mounting Bus Bar Hardware
Current Rating 55.0 to 120.0 amps
Contact Size (AWG) 10 AWG
View Details
4 suppliers