ITT Cannon Circular Connector Assemblies MS3116F14-19S

Description
KPT 19C 19#20 SKT PLUG
Request a Quote Datasheet
Description
KPT 19C 19#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPT 19C 19#20 SKT PLUG

KPT 19C 19#20 SKT PLUG

Buy Now
Circular Connector Assemblies - IMS3116F14-19S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
IMS3116F14-19S-ND
Circular Connector Assemblies IMS3116F14-19S-ND
19 Position Circular Connector Plug, Female Sockets Solder Cup

19 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Mil Spec Circular Conn, Plug, 19P, 14-19; Military Specification Itt Cannon - 38P5632 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Plug, 19P, 14-19; Military Specification Itt Cannon
38P5632
Mil Spec Circular Conn, Plug, 19P, 14-19; Military Specification Itt Cannon 38P5632
MIL SPEC CIRCULAR CONN, PLUG, 19P, 14-19; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, PLUG, 19P, 14-19; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3116F14-19S IMS3116F14-19S-ND 38P5632
Product Name Circular Connector Assemblies Mil Spec Circular Conn, Plug, 19P, 14-19; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1300G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
4 suppliers