ITT Cannon Circular Connector Assemblies MS3116F14-19P

Description
19 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
19 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - IMS3116F14-19P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
IMS3116F14-19P-ND
Circular Connector Assemblies IMS3116F14-19P-ND
19 Position Circular Connector Plug, Male Pins Solder Cup

19 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
 - ITT Cannon MS3116F14-19P - PEI-Genesis
Philadelphia, PA, United States
KPT 19C 19#20 PIN PLUG

KPT 19C 19#20 PIN PLUG

Buy Now
Circular Connector Plug Size 14, 19 Position, Cable; Military Specification Itt Cannon - 93F3380 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 19 Position, Cable; Military Specification Itt Cannon
93F3380
Circular Connector Plug Size 14, 19 Position, Cable; Military Specification Itt Cannon 93F3380
CIRCULAR CONNECTOR PLUG SIZE 14, 19 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 19 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Mil Spec Circular Conn, Plug, 19P, 14-19; Military Specification Itt Cannon - 38P5629 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Plug, 19P, 14-19; Military Specification Itt Cannon
38P5629
Mil Spec Circular Conn, Plug, 19P, 14-19; Military Specification Itt Cannon 38P5629
MIL SPEC CIRCULAR CONN, PLUG, 19P, 14-19; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, PLUG, 19P, 14-19; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number IMS3116F14-19P-ND ITT Cannon MS3116F14-19P 93F3380
Product Name Circular Connector Assemblies Circular Connector Plug Size 14, 19 Position, Cable; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 600 to 850 volts
Current Rating 7.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Micro USB 2.0 Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Right Angle
View Details
Miniature Phone Plug - 830 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Solder Cup
View Details
Strip Connector Standards - Type PreWired - A25000-008 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Standard Circular Connectors - 1-2823450-7 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers