ITT Cannon Circular Connector Assemblies MS3116F14-18S

Description
18 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
18 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - IMS3116F14-18S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
IMS3116F14-18S-ND
Circular Connector Assemblies IMS3116F14-18S-ND
18 Position Circular Connector Plug, Female Sockets Solder Cup

18 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
 - ITT Cannon MS3116F14-18S - PEI-Genesis
Philadelphia, PA, United States
MS3116F14-18S

MS3116F14-18S

Buy Now
Mil Spec Circular Conn, Plug, 18P, 14-18; Military Specification Itt Cannon - 28R9134 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Plug, 18P, 14-18; Military Specification Itt Cannon
28R9134
Mil Spec Circular Conn, Plug, 18P, 14-18; Military Specification Itt Cannon 28R9134
MIL SPEC CIRCULAR CONN, PLUG, 18P, 14-18; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, PLUG, 18P, 14-18; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number IMS3116F14-18S-ND ITT Cannon MS3116F14-18S 28R9134
Product Name Circular Connector Assemblies Mil Spec Circular Conn, Plug, 18P, 14-18; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products