ITT Cannon Circular Connector Assemblies MS3116F12-8S

Description
8 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
8 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - IMS3116F12-8S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
IMS3116F12-8S-ND
Circular Connector Assemblies IMS3116F12-8S-ND
8 Position Circular Connector Plug, Female Sockets Solder Cup

8 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
 - ITT Cannon MS3116F12-8S - PEI-Genesis
Philadelphia, PA, United States
MS3116F12-8S

MS3116F12-8S

Buy Now
Mil Spec Circular Conn, Plug, 8P, 12-8; Military Specification Itt Cannon - 38P5628 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Plug, 8P, 12-8; Military Specification Itt Cannon
38P5628
Mil Spec Circular Conn, Plug, 8P, 12-8; Military Specification Itt Cannon 38P5628
MIL SPEC CIRCULAR CONN, PLUG, 8P, 12-8; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, PLUG, 8P, 12-8; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number IMS3116F12-8S-ND ITT Cannon MS3116F12-8S 38P5628
Product Name Circular Connector Assemblies Mil Spec Circular Conn, Plug, 8P, 12-8; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-3-109-560-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
2 suppliers