ITT Cannon Circular Connector Assemblies MS3116F12-3S

Description
3 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - MS3116F12-3S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
MS3116F12-3S-ND
Circular Connector Assemblies MS3116F12-3S-ND
3 Position Circular Connector Plug, Female Sockets Solder Cup

3 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
 - ITT Cannon MS3116F12-3S - PEI-Genesis
Philadelphia, PA, United States
KPT 3C 6#16 SKT PLUG

KPT 3C 6#16 SKT PLUG

Buy Now
Circular Connector Receptacle, Size 12, 3 Position, Cable; Military Specification Itt Cannon - 16F3633 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 12, 3 Position, Cable; Military Specification Itt Cannon
16F3633
Circular Connector Receptacle, Size 12, 3 Position, Cable; Military Specification Itt Cannon 16F3633
CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 3 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 3 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet
Mil Spec Circular Conn, Plug, 3P, 12-3; Military Specification Itt Cannon - 58AJ3230 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Plug, 3P, 12-3; Military Specification Itt Cannon
58AJ3230
Mil Spec Circular Conn, Plug, 3P, 12-3; Military Specification Itt Cannon 58AJ3230
MIL SPEC CIRCULAR CONN, PLUG, 3P, 12-3; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, PLUG, 3P, 12-3; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3116F12-3S-ND ITT Cannon MS3116F12-3S 16F3633 58AJ3230
Product Name Circular Connector Assemblies Circular Connector Receptacle, Size 12, 3 Position, Cable; Military Specification Itt Cannon Mil Spec Circular Conn, Plug, 3P, 12-3; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 1000 to 1400 volts
Current Rating 13.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - BRD.2B.200.PCSG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
PCB Connectors - NCK-FL4G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 6 16mm² Bulk - 1339g2-bk - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
Assortment of plugs - NEKM-C6-C45-P3-S - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers