ITT Cannon Circular Connector Assemblies MS3116F12-3P

Description
3 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1200-1193-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1200-1193-ND
Circular Connector Assemblies 1200-1193-ND
3 Position Circular Connector Plug, Male Pins Solder Cup

3 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
 - ITT Cannon MS3116F12-3P - PEI-Genesis
Philadelphia, PA, United States
KPT 3C 3#16 PIN PLUG

KPT 3C 3#16 PIN PLUG

Buy Now
Mil Spec Circular Conn, Plug, 3P, 12-3; Military Specification Itt Cannon - 38P5624 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Plug, 3P, 12-3; Military Specification Itt Cannon
38P5624
Mil Spec Circular Conn, Plug, 3P, 12-3; Military Specification Itt Cannon 38P5624
MIL SPEC CIRCULAR CONN, PLUG, 3P, 12-3; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, PLUG, 3P, 12-3; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1200-1193-ND ITT Cannon MS3116F12-3P 38P5624
Product Name Circular Connector Assemblies Mil Spec Circular Conn, Plug, 3P, 12-3; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 1000 to 1400 volts
Current Rating 13.0 amps
Unlock Full Specs
to access all available technical data